KPS3-24J16 is a plastic spur gear with a module of 3, 16 teeth, and a bore size of 5 mm × 2.3 mm, featuring a keyway and M4 set screw. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR and meets JIS grade N9 precision (equivalent to S1). It has a pitch diameter of 48 mm, outside diameter of 54 mm, face width of 7.5 mm, and allowable torque of 0.18 N·m. Backlash is 0-0.54 mm, and total length is 45 mm. The part includes a set screw and complies with JIS B1301 for keyway dimensions.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J16 | KPS3-24J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |