Plastic spur gear with module 3, 15 teeth, and a 5 mm × 2.3 mm keyway, designed for use with MC901 nylon material. The gear has a pitch diameter of 45 mm, outside diameter of 51 mm, face width of 7.5 mm, and hub width of 15 mm. It meets JIS grade N9 (equivalent to S1) precision and has an allowable torque of 0.18 N·m. The bore is not machined to a finished diameter; the keyway conforms to JIS B1301 with Js9 tolerance. A set screw is included for securing to a shaft, and backlash is theoretically 0 to 0.54 mm when mated with an identical gear. Weight is 0.17 kg.
Module 3, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-24J15 | KPS3-24J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |