Module 3 plastic spur gear with 22 teeth, 28 mm finished bore, 54 mm pitch diameter, 66 mm outside diameter, 30 mm face width, 15 mm hub width, 45 mm total length, 6 x 2.8 mm keyway, M5 set screw, allowable torque of 7.5 N·m, and backlash of 0.12 mm. Made of MC901 nylon with JIS grade N9 precision, 20° pressure angle, and full-depth teeth. Includes set screw. Hub and keyway dimensions comply with JIS B1301 standards.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J28 | KPS3-22J28 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |