Plastic spur gear in the KPS3 series, module 3, with 22 teeth, 25 mm bore, 6 x 2.8 mm keyway, M6 set screw, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and total length of 45 mm. Made of MC901 nylon, it has a JIS grade N9 precision rating, 20° pressure angle, standard full-depth teeth, tooth hardness of 115~120 HRR, allowable torque of 7.5 N·m, and backlash of 0.13 mm. The hub width is 15 mm.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J25 | KPS3-22J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |