KPS3-22J20 is a module 3 plastic spur gear with 22 teeth, made of MC901 material, featuring a 6 x 2.8 mm keyway and M5 set screw. It has a bore diameter of 20 mm, pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, hub width of 15 mm, and total length of 45 mm. The gear complies with JIS grade N9 (JIS B1702-1:1998) precision standards and has an allowable torque of 7.5 N·m. Backlash is specified as 0.14 mm. The gear is designed for use with steel mating gears and is susceptible to dimensional changes due to temperature and humidity.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J20 | KPS3-22J20 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |