KPS3-22J17 is a module 3 plastic spur gear with 22 teeth, made of MC901 nylon, featuring a 17 mm bore, a 54 mm pitch diameter, a 66 mm outside diameter, a 30 mm face width, and a 15 mm hub width. It includes a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a precision grade equivalent to JIS B1702-1:1998 grade N9, a 20° pressure angle, and a maximum allowable torque of 18.7 N·m (1.91 kgf·m) under standard conditions. Backlash is specified at 0.14 mm, and total length is 45 mm. The part is designed for use with steel gears to avoid heat buildup from friction. Secondary operations are limited to 1-20 units per order.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J17 | KPS3-22J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |