Module 3 plastic spur gear with 22 teeth, 16 mm bore, 54 mm pitch diameter, 66 mm outside diameter, 30 mm face width, 15 mm hub width, and 45 mm total length, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Features a 6 x 2.8 mm keyway compliant with JIS B1301 and an M5 set screw. Allowable torque is 18.7 N·m (1.91 kgf·m), with a theoretical backlash of 0.14 mm. Hub and keyway are designed for mounting and torque transmission, with backlash values specified for paired identical gears.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J16 | KPS3-22J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |