Module 3 plastic spur gear with 22 teeth, 15 mm bore, and a keyway of 6 mm × 2.8 mm, designed for use with an M5 set screw. Made of MC901 nylon, it has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. The gear has a pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and total length of 45 mm. It has a permissible torque of 18.7 N·m (1.91 kgf·m) and a backlash range of 0 to 0.54 mm. The keyway conforms to JIS B1301, Js9 tolerance.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J15 | KPS3-22J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |