Module 3 plastic spur gear with 22 teeth, 14 mm bore, and 6 mm wide keyway, made of MC901 material, featuring a 20° pressure angle and JIS grade N9 precision. The gear has a pitch diameter of 66 mm, outside diameter of 72 mm, face width of 30 mm, and total length of 45 mm. It is rated for an allowable torque of 18.7 N·m (1.91 kgf·m) and has a theoretical backlash of 0~0.54 mm. The part includes a set screw and is designed for use with steel gears.
Module 3, 22 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-22J14 | KPS3-22J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 22 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 22 | 22 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |