Module 3 plastic spur gear with 20 teeth, 25 mm bore, 6 mm keyway (8 x 3.3 mm), and M6 set screw, made of MC901 nylon. Has a pitch diameter of 60 mm, outside diameter of 66 mm, face width of 30 mm, hub width of 15 mm, and overall length of 45 mm. Maximum allowable torque is 7.5 N·m. Backlash is 0.10 mm. Precision conforms to JIS grade N9 (JIS B1702-1:1998).
Module 3, 20 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-20J25 | KPS3-20J25 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 20 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |