KPS3-20J14 is a plastic spur gear with module 3, 20 teeth, a 14mm bore, and a 14mm hub width, made of MC901 nylon. It has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 60mm, outside diameter of 66mm, and face width of 30mm. It includes a keyway of 5 x 2.3mm and an M4 set screw. The allowable torque is 7.5 N·m (0.77 kgf·m), and the backlash is 0.12 mm. Precision complies with JIS grade N9 (JIS B1702-1:1998) and JIS grade 5 (JIS B1702:1976). Total length is 45mm. The product is designed for use with steel gears to avoid heat buildup from friction, and dimensional changes may occur under varying temperature or humidity conditions.
Module 3, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-20J14 | KPS3-20J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 20 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 20 | 20 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |