Module 3 plastic spur gear with 18 teeth, made of MC901 nylon, featuring a 18 mm bore, 6 x 2.8 mm keyway, M5 set screw, pitch diameter of 54 mm, outside diameter of 60 mm, face width of 30 mm, and total length of 45 mm. It has an allowable torque of 7.5 N·m and a backlash range of 0~0.54 mm. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards.
Module 3, 18 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-18J18 | KPS3-18J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 18 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |