KPS3-18J15 is a module 3 plastic spur gear with 18 teeth, made of MC901 nylon, featuring a 15 mm bore, a 40 mm pitch diameter, a 60 mm outside diameter, and a 30 mm face width. It has a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The allowable torque is 7.5 N·m, with a theoretical backlash of 0.091 mm and a weight of 0.089 kg. The gear conforms to JIS grade N9 (JIS B1702-1:1998) precision standards and has a standard full-depth tooth profile with a 20° pressure angle.
Module 3, 18 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-18J15 | KPS3-18J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 18 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 18 | 18 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |