KPS3-16J19 is a module 3, 16-tooth plastic spur gear made of MC901 nylon with a 19 mm bore, a 38 mm pitch diameter, a 48 mm outside diameter, and a 30 mm face width. It features a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a tooth hardness of 115-120 HRR, conforms to JIS grade N9 (JIS B1702-1:1998), and has a theoretical backlash of 0.067 mm. The allowable torque is 7.5 N·m. The total length is 45 mm, and it weighs 0.067 kg.
Module 3, 16 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-16J19 | KPS3-16J19 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 16 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |