KPS3-16J18 is a plastic spur gear with module 3, 16 teeth, a 6×2.8 mm keyway, and an M5 set screw. It has a bore diameter of 18 mm, a pitch diameter of 48 mm, an outside diameter of 54 mm, a face width of 30 mm, and a total length of 45 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, operates at a 20° pressure angle, and meets JIS grade N9 (JIS B1702-1:1998) precision standards. It has an allowable torque of 7.5 N·m and a theoretical backlash of 0.068 mm. The gear is designed for use with steel gears to avoid heat generation under dry operation.
Module 3, 16 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-16J18 | KPS3-16J18 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 16 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |