The KPS3-16J16 is a plastic spur gear in the KPS series with a module of 3, 16 teeth, a pitch diameter of 48 mm, an outside diameter of 54 mm, a face width of 30 mm, and a hub width of 15 mm. It features a keyway of 5 x 2.3 mm and an M5 set screw, with a total length of 45 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120HRR, and meets JIS grade N9 precision (JIS B1702-1: 1998). It has a theoretical backlash of 0.071 mm and an allowable torque of 7.5 N·m (0.76 kgf·m).
Module 3, 16 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-16J16 | KPS3-16J16 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 16 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |