The KPS3-16J15 is a plastic spur gear in the KPS Series with a module of 3, 16 teeth, a 15 mm bore, and a keyway of 5 mm width by 2.3 mm depth, conforming to JIS B1301. It uses MC901 nylon material, has a 20° pressure angle, standard full-depth teeth, and a tooth hardness of 115~120 HRR. The gear has a pitch diameter of 48 mm, an outside diameter of 54 mm, a face width of 30 mm, and a total length of 45 mm. It is rated for an allowable torque of 7.5 N·m and has a theoretical backlash of 0.073 mm. A set screw is included, sized M5. The gear meets JIS B1702-1:1998 grade N9 precision standards.
Module 3, 16 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-16J15 | KPS3-16J15 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 16 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 16 | 16 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |