KPS3-15J17 is a module 3 plastic spur gear with 15 teeth, made of MC901 nylon, featuring a 17 mm bore, 6 x 2.8 mm keyway, and M4 set screw. It has a pitch diameter of 45 mm, outside diameter of 51 mm, face width of 30 mm, and total length of 45 mm. The gear has a permissible torque of 7.5 N·m, a backlash of 0.060 mm, and a weight of 0.060 kg. It meets JIS grade N9 (JIS B1702-1:1998) precision standards and has standard full-depth teeth with a 20° pressure angle.
Module 3, 15 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-15J17 | KPS3-15J17 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 15 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |