KPS3-15J14 is a module 3, 15-tooth plastic spur gear made of MC901 nylon, with a 14mm bore, keyway size 5×2.3mm, and M4 set screw. It has a pitch diameter of 45mm, outside diameter of 51mm, face width of 30mm, hub width of 15mm, and total length of 45mm. The gear accepts an allowable torque of 7.5 N•m (0.77 kgf•m) and has a theoretical backlash of 0.064mm. It meets JIS grade N9 (JIS B1702-1:1998) precision standards. The keyway conforms to JIS B1301, Js9 tolerance.
Module 3, 15 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-15J14 | KPS3-15J14 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 15 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 15 | 15 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |