KPS3-14J12 is a plastic spur gear with module 3, 14 teeth, a 12 mm bore, and a keyway of 4 mm width by 1.8 mm depth, designed for use with an M4 set screw. The gear is made of MC901 nylon, has a pressure angle of 20°, and standard full-depth teeth. It has a pitch diameter of 42 mm, outside diameter of 48 mm, face width of 30 mm, and total length of 45 mm. The allowable torque is 7.5 N·m (0.77 kgf·m) with a backlash of 0.056 mm. Precision meets JIS grade N9 (JIS B1702-1:1998). The hub width is 15 mm. Keyways conform to JIS B1301, Js9 tolerance. A set screw is included. Dimensional changes may occur with temperature or humidity due to the plastic material.
Module 3, 14 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS3-14J12 | KPS3-14J12 |
| Product Name | Plastic Spur Gears (metric) | Module 3, 14 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 14 | 14 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |