KPS2.5-30J35 is a module 2.5 plastic spur gear with 30 teeth, a 35 mm bore, and a keyway of 10 mm width by 3.3 mm depth, designed for use with an M8 set screw. It has a pitch diameter of 75 mm, an outside diameter of 80 mm, a face width of 25 mm, and a total length of 37 mm. The gear is made of MC901 nylon, with a tooth hardness of 115~120 HRR, and meets JIS grade N9 (equivalent to S1) precision. The allowable torque is 0.13 N·m, and backlash is specified as 0~0.46 mm. The keyway conforms to JIS B1301 (Js9 tolerance).
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J35 | KPS2.5-30J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |