KPS2.5-30J32 is a plastic spur gear with a module of 2.5, 32 teeth, and a bore of 10 mm by 3.3 mm keyed to fit an M8 set screw. It has a pitch diameter of 80 mm, an outside diameter of 85 mm, a face width of 25 mm, and a total length of 37 mm. The gear is made of MC901 nylon with a tooth hardness of 115~120 HRR, meets JIS grade N9 precision (equivalent to S1), and has a theoretical backlash of 0~0.46 mm. The allowable torque is 0.14 N·m (0.014 kgf·m).
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J32 | KPS2.5-30J32 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 32mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |