Module 2.5 plastic spur gear with 30 teeth, 19 mm bore, 65 mm pitch diameter, 75 mm outside diameter, 25 mm face width, and 12 mm hub width, made of MC901 nylon with a pressure angle of 20° and JIS grade N9 precision. The gear includes a keyway (10 x 3.3 mm) and an M6 set screw, with an allowable torque of 0.16 N·m and a theoretical backlash of 0~0.46 mm. The part is designed for use with steel gears to avoid heat generation from friction, and dimensional changes may occur under varying temperature or humidity conditions.
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J19 | KPS2.5-30J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |