KPS2.5-30J17 is a plastic spur gear with a module of 2.5, 30 teeth, and a 17 mm finished bore. It has a pitch diameter of 75 mm, an outside diameter of 80 mm, a face width of 25 mm, and a hub width of 12 mm, totaling 37 mm in length. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, and features a keyway sized 5 mm × 2.3 mm with an M4 set screw. Precision grade is JIS N9 (equivalent to S1), with a backlash range of 0-0.46 mm. The allowable torque is 0.16 N·m. The product adheres to JIS B1702-1:1998 and JIS B1301 standards for keyways.
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J17 | KPS2.5-30J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |