KPS2.5-30J16 is a plastic spur gear with a module of 2.5, 30 teeth, and a 16 mm finished bore, featuring a keyway of 5 mm width and 2.3 mm depth, an M4 set screw, and a face width of 25 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, and meets JIS grade N9 (equivalent to S1) precision. The allowable torque is 0.16 N·m, and the backlash is 0-0.46 mm. The hub width is 12 mm, and the total length is 37 mm.
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J16 | KPS2.5-30J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |