QTC METRIC GEARS Plastic Spur Gears (metric) KPS2.5-30J15

Description
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Description
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The KPS2.5-30J15 is a plastic spur gear with a module of 2.5 and 30 teeth, designed for precision applications. It features a hub with a finished bore of 15mm and is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear adheres to JIS grade N9 and JIS grade 5 precision standards, ensuring reliable performance in various mechanical systems. The pressure angle is set at 20 degrees, and the gear teeth are of standard full depth. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation from friction, especially when used without lubrication. The allowable torque ratings are calculated based on assumed usage conditions, and backlash values are theoretical, indicating the expected performance in mesh with identical gears.

Datasheet Summary
Powered by GS/AI

The KPS2.5-30J15 is a plastic spur gear with a module of 2.5 and 30 teeth, designed for precision applications. It features a hub with a finished bore of 15mm and is manufactured from MC901 material, which provides a tooth hardness of 115 to 120 HRR. The gear adheres to JIS grade N9 and JIS grade 5 precision standards, ensuring reliable performance in various mechanical systems. The pressure angle is set at 20 degrees, and the gear teeth are of standard full depth. Engineers should note that plastic gears can be sensitive to temperature and humidity, which may lead to dimensional changes. It is recommended to use these gears in conjunction with steel gears to mitigate heat generation from friction, especially when used without lubrication. The allowable torque ratings are calculated based on assumed usage conditions, and backlash values are theoretical, indicating the expected performance in mesh with identical gears.

Suppliers

Company
Product
Description
Supplier Links
Plastic Spur Gears (metric) - KPS2.5-30J15 - QTC METRIC GEARS
Hicksville, NY, USA
Plastic Spur Gears (metric)
KPS2.5-30J15
Plastic Spur Gears (metric) KPS2.5-30J15
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore

Supplier's Site Datasheet
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore - KPS2.5-30J15 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
KPS2.5-30J15
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore KPS2.5-30J15
Our plastic spur gears are available in a variety of materials, including: Acetal, Brass Insert Acetal, Stainless Steel Hub Acetal Rim, Aluminum Core Bakelite Nylon With a variety of fastening styles, including: Fairloc® Hubless Pin-Type Hub You May Also Need: Shafts Bearings Couplings For custom components or modifications to a standard part, call us or submit an RFQ. Request for Quote Design of Plastic Gears and General Considerations of Plastic Gearing How to Achieve Optimum Performance in a Miniature Gear Train

Our plastic spur gears are available in a variety of materials, including:

  • Acetal, Brass Insert
  • Acetal, Stainless Steel Hub
  • Acetal Rim, Aluminum Core
  • Bakelite
  • Nylon

With a variety of fastening styles, including:

  • Fairloc®
  • Hubless
  • Pin-Type Hub

You May Also Need:

Shafts

Bearings

Couplings


For custom components or modifications to a standard part, call us or submit an RFQ.


Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train

Supplier's Site Datasheet

Technical Specifications

  QTC METRIC GEARS Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Gears Gears
Product Number KPS2.5-30J15 KPS2.5-30J15
Product Name Plastic Spur Gears (metric) Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Gear Type Spur Spur; Rack
Number of Teeth 30 30
Design Metric Metric
Pressure Angle 20° 20°
Material Nylon Nylon; Nylon / No Insert
Unlock Full Specs
to access all available technical data

Similar Products

VICTREX HPG™ - Gear Solutions - Victrex PLC
Specs
Design English; Metric
Material PEEK
View Details
Module 0.5, 58 Teeth, 20° Pressure Angle, Brass Gear - A 1B 2MYK05058 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Type Spur; Rack
Number of Teeth 58
Design Metric
View Details