KPS2.5-30J14 is a plastic spur gear in the KPS series with a module of 2.5, 30 teeth, and a 14mm bore. It has a pitch diameter of 75mm, outside diameter of 80mm, face width of 25mm, hub width of 12mm, and total length of 37mm. The gear is made of MC901 plastic with a tooth hardness of 115~120HRR, precision grade JIS N9 (equivalent to S1), and a 20° pressure angle. It features a keyway of 5 x 2.3mm and an M4 set screw. The allowable torque is 0.17 N·m, and the theoretical backlash is 0~0.46mm. Backlash and torque values are calculated under assumed usage conditions.
Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-30J14 | KPS2.5-30J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 30 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 30 | 30 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |