Module 2.5 plastic spur gear with 28 teeth, made of MC901 nylon, featuring a 35 mm bore, 10 mm by 3.3 mm keyway, M8 set screw, 6 mm hub width, and 25 mm face width. The gear has a pitch diameter of 70 mm, outside diameter of 75 mm, and total length of 37 mm. It meets JIS grade N9 (JIS B1702-1:1998) precision standards and has an allowable torque of 0.11 N·m. Backlash is listed as 0 to 0.46 mm. The product is part of the KPS series, with keyways and set screws conforming to JIS B1301 standards.
Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-28J35 | KPS2.5-28J35 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 35mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |