KPS2.5-28J12 is a plastic spur gear with a module of 2.5, 28 teeth, and a 12 mm finished bore, made of MC901 nylon with a tooth hardness of 115~120 HRR. It features a keyway conforming to JIS B1301 (Js9 tolerance), an M4 set screw, and a face width of 25 mm. The gear has a pitch diameter of 70 mm, an outside diameter of 75 mm, and a hub width of 12 mm, with a total length of 37 mm. The allowable torque is 0.15 N·m, and backlash is specified as 0~0.46 mm. Precision meets JIS grade N9 (equivalent to S1) per JIS B1702-1:1998. The gear is designed for use with steel gears to avoid heat generation from direct plastic-to-plastic meshing. Secondary operations require caution due to sensitivity to temperature and humidity.
Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-28J12 | KPS2.5-28J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 28 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 28 | 28 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |