The KPS2.5-26J28 is a plastic spur gear with a module of 2.5, 26 teeth, and a 28 mm bore, featuring a keyway and set screw for shaft mounting. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, a 20° pressure angle, and standard full-depth teeth. It meets JIS grade N9 precision (equivalent to S1) per JIS B1702-1:1998. The face width is 25 mm, hub width is 6 mm, and total length is 37 mm. The allowable torque is 0.10 N·m. Keyways adhere to JIS B1301 with Js9 tolerance, and the backlash is theoretically 0-0.46 mm. The part requires a lead time of up to five working days as it is an available-on-request
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J28 | KPS2.5-26J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |