Plastic spur gear with module 2.5, 26 teeth, and a 20 mm bore, featuring a 6 x 2.8 mm keyway with M5 set screw, 25 mm face width, 70 mm outside diameter, and 37 mm total length. Made of MC901 nylon with JIS grade N9 precision (equivalent to S1), tooth hardness of 115-120 HRR, and 20° pressure angle. Allowable torque is 0.11 N·m, backlash ranges from 0 to 0.46 mm. Hub width is 6 mm. Keyway conforms to JIS B1301 standards.
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J20 | KPS2.5-26J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |