The KPS2.5-26J19 is a plastic spur gear with a module of 2.5, 26 teeth, and a 19 mm bore, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. It is made of MC901 material, has a pressure angle of 20°, and meets JIS grade N9 precision (equivalent to S1). The gear has a pitch diameter of 65 mm, an outside diameter of 70 mm, a face width of 25 mm, and a total length of 37 mm. The allowable torque is 0.12 N·m and the backlash is 0 to 0.46 mm. The gear is designed for use with steel gears to avoid heat generation from friction, and keyways are fabricated to JIS B1301 standards with Js9 tolerance.
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J19 | KPS2.5-26J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |