KPS2.5-26J17 is a plastic spur gear with a module of 2.5, 26 teeth, and a 17 mm bore, featuring a keyway of 5 mm width by 2.3 mm depth, an M4 set screw, and a face width of 25 mm. The gear is made of MC901 nylon, has a 20° pressure angle, and complies with JIS grade N9 precision (JIS B1702-1:1998). The allowable torque is 0.12 N·m, and the backlash is 0 to 0.46 mm. The hub diameter is 50 mm, pitch diameter is 65 mm, and outside diameter is 70 mm. The total length is 37 mm, and the weight is 1.37 kg.
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J17 | KPS2.5-26J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |