The KPS2.5-26J16 is a plastic spur gear with a module of 2.5, 26 teeth, and a 16 mm bore diameter, featuring a keyway of 5 mm width by 2.3 mm depth and an M4 set screw. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a face width of 25 mm. The precision grade is JIS N9, equivalent to S1, with a theoretical backlash range of 0 to 0.46 mm. The allowable torque is 0.12 N·m, and the total length is 37 mm. The gear is designed for use with steel mating gears to prevent heat buildup, and keyways comply with JIS B1301. Dimensional stability may vary with temperature and humidity.
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J16 | KPS2.5-26J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |