KPS2.5-26J15 is a plastic spur gear with a module of 2.5, 26 teeth, a 15 mm bore, and a keyway of 5 mm width by 2.3 mm depth. It has a pitch diameter of 65 mm, an outside diameter of 70 mm, a face width of 25 mm, and a hub width of 12 mm. The gear is made of MC901 nylon with a tooth hardness of 115-120 HRR, and it meets JIS grade N9 (JIS B1702-1:1998) precision. The allowable torque is 0.12 N·m, and the backlash is 0-0.46 mm. A set screw M4* is included for shaft fastening. Total length is 37 mm and weight is 0.16 kg.
Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-26J15 | KPS2.5-26J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 26 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 26 | 26 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |