KPS2.5-25J25 is a plastic spur gear with a module of 2.5, 25 teeth, and a pitch diameter of 62.5 mm, made of MC901 nylon with a JIS grade N9 precision rating. It features a keyway of 8 mm width by 3.3 mm depth, an M6 set screw, a face width of 25 mm, a hub width of 6 mm, and a total length of 37 mm. The allowable torque is 0.093 N·m, and the backlash is in the range of 0 to 0.46 mm. The bore diameter is unspecified for this variant, and it is classified as a J series product available on request.
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J25 | KPS2.5-25J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |