KPS2.5-25J22 is a plastic spur gear with a module of 2.5, 22 teeth, a 22 mm bore, and a keyway sized 6 mm wide by 2.8 mm deep, secured by an M5 set screw. It has a pitch diameter of 55 mm, an outside diameter of 70 mm, a face width of 25 mm, and a total length of 37 mm. The gear is made of MC901 nylon, has a pressure angle of 20°, and meets JIS grade N9 precision (equivalent to S1). The allowable torque is 0.099 N·m, and the theoretical backlash is 0 to 0.46 mm. The weight is 0.14 kg.
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J22 | KPS2.5-25J22 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 22mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |