KPS2.5-25J19 is a plastic spur gear with a module of 2.5, 25 teeth, and a 19 mm bore, featuring an M5 set screw and a 6 mm hub width. The gear is made of MC901 material, has a 20° pressure angle, and conforms to JIS grade N9 (JIS B1702-1:1998). The allowable torque is 0.10 N·m, with a theoretical backlash range of 0 to 0.46 mm. The outside diameter is 67.5 mm, pitch diameter is 62.5 mm, and face width is 25 mm. Keyway dimensions are 6 mm width by 2.8 mm depth per JIS B1301 standards.
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J19 | KPS2.5-25J19 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 19mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |