KPS2.5-25J18 is a plastic spur gear with a module of 2.5, 18 teeth, and a bore diameter of 6 mm, featuring a keyway of 6 mm width by 2.8 mm depth and an M5 set screw. The gear has a pitch diameter of 45 mm, outside diameter of 50 mm, face width of 25 mm, hub width of 6 mm, and total length of 37 mm. It is made of MC901 nylon, with tooth hardness of 115-120 HRR, and meets JIS grade N9 (equivalent to S1) precision per JIS B1702-1:1998. The allowable torque is 0.10 N·m, and backlash is 0-0.46 mm. The keyway conforms to JIS B1301. Weight is 1.37 kg.
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J18 | KPS2.5-25J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |