KPS2.5-25J17 is a plastic spur gear with a module of 2.5, 25 teeth, and a 17 mm bore. It has a 5 mm wide by 2.3 mm deep keyway, an M4 set screw, a 6 mm hub width, and a 25 mm face width. The gear is made of MC901 nylon, operates with a 20° pressure angle, and conforms to JIS grade N9 precision. The allowable torque is 0.11 N·m, with a theoretical backlash range of 0 to 0.46 mm. The total length is 37 mm and the outside diameter is 67.5 mm.
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J17 | KPS2.5-25J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |