KPS2.5-25J16 is a plastic spur gear with a module of 2.5, 25 teeth, a 16 mm bore, and a keyway of 5 mm width by 2.3 mm depth, compliant with JIS B1301 standard. The gear is made of MC901 nylon, has a 20° pressure angle, standard full-depth teeth, and a JIS grade N9 precision rating. It has a face width of 25 mm, a hub width of 6 mm, and an allowable torque of 0.11 N·m. The gear includes a set screw and a machined keyway designed for mounting. Backlash is specified as 0 to 0.46 mm, and the weight is 0.11 kg. This part is listed as available-on-request
Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-25J16 | KPS2.5-25J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 25 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 25 | 25 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |