Module 2.5 plastic spur gear with 24 teeth, made of MC901 material, featuring a 28 mm finished bore, 48 mm pitch diameter, 65 mm outside diameter, 25 mm face width, and a 37 mm hub length. It has a 6 mm keyway with 8 x 3.3 mm dimensions and uses an M6 set screw. The gear meets JIS grade N9 (JIS B1702-1: 1998) precision standards, has a 20° pressure angle, and allows a maximum torque of 12.1 N·m (1.23 kgf·m) under assumed usage conditions. Backlash is specified as 0~0.46 mm. The product includes a set screw and is designed for use with steel gears to prevent heat buildup from friction. Dimensional changes may occur due to temperature and humidity variations.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J28 | KPS2.5-24J28 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 28mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |