The KPS2.5-24J25 is a plastic spur gear with a module of 2.5, 24 teeth, and a finished bore diameter of 25 mm. It is made of MC901 nylon, has a 20° pressure angle, and a face width of 25 mm. The hub width is 12 mm, and the total length is 37 mm. The gear features a keyway sized 8 x 3.3 mm conforming to JIS B1301, and includes an M6 set screw. The allowable torque is 0.084 N·m, with a theoretical backlash of 0.084 mm. Precision meets JIS grade N9 (JIS B1702-1: 1998). The gear is designed for use with steel gears to avoid heat buildup from friction. Dimensional stability may vary with temperature and humidity. The product is available as an order-specific variant with a 5-working-day lead time.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J25 | KPS2.5-24J25 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 25mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |