KPS2.5-24J20 is a plastic spur gear with a module of 2.5, 24 teeth, a 20mm bore, and a 12mm hub width. It has a pitch diameter of 60mm, an outside diameter of 65mm, and a face width of 25mm. The gear is made of MC901 nylon with a tooth hardness of 115~120HRR, a 20° pressure angle, and conforms to JIS grade N9 (JIS B1702-1: 1998). The keyway conforms to JIS B1301 (Js 9 tolerance), and the allowable torque is 0.092 N·m with a backlash of 0~0.46 mm. A set screw is included for mounting.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J20 | KPS2.5-24J20 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 20mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |