Module 2.5 plastic spur gear made of MC901 nylon, with 24 teeth, 18 mm bore, 60 mm pitch diameter, 65 mm outside diameter, 25 mm face width, 12 mm hub width, 37 mm total length, and a keyway conforming to JIS B1301 (Js9 tolerance). It includes a set screw and has an allowable torque of 12.1 N·m (1.23 kgf·m) and a theoretical backlash of 0.094 mm. The gear is precision grade JIS N9 per JIS B1702-1:1998, with standard full-depth teeth and a 20° pressure angle.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J18 | KPS2.5-24J18 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 18mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |