KPS2.5-24J17 is a plastic spur gear with module 2.5, 24 teeth, and a 17 mm finished bore. It is made of MC901 material, has a 20° pressure angle, and standard full-depth teeth. The gear has a pitch diameter of 48 mm, outside diameter of 65 mm, face width of 25 mm, hub width of 12 mm, and total length of 37 mm. It features a keyway sized 5×2.3 mm per JIS B1301, an M4 set screw, allowable torque of 12.1 N·m (1.23 kgf·m), and theoretical backlash of 0~0.46 mm. The tooth hardness is 115~120 HRR, and precision conforms to JIS grade N9 (JIS B1702-1: 1998).
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J17 | KPS2.5-24J17 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 17mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |