Module 2.5 plastic spur gear with 24 teeth, 16 mm bore, 48 mm pitch diameter, 65 mm outside diameter, 25 mm face width, and 37 mm total length, made of MC901 nylon with JIS grade N9 precision and 20° pressure angle. Includes a keyway conforming to JIS B1301 (Js 9 tolerance) and a set screw. Allowable torque is 12.1 N·m (1.23 kgf·m) with backlash of 0.096 mm. Weight is 0.18 kg.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J16 | KPS2.5-24J16 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 16mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |