KPS2.5-24J15 is a plastic spur gear with a module of 2.5, 24 teeth, and a 15 mm bore, made of MC901 nylon. It has a pitch diameter of 60 mm, an outside diameter of 65 mm, a face width of 25 mm, and a hub width of 12 mm. The gear features a keyway conforming to JIS B1301 (Js9 tolerance), a set screw, and a total length of 37 mm. The allowable torque is 0.099 N·m with a backlash of 0~0.46 mm. Precision follows JIS grade N9 (JIS B1702-1: 1998), and the tooth hardness is 115~120 HRR. Dimensional stability is affected by temperature and humidity, and operation without lubrication may cause heat buildup; mating with steel gears is recommended.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J15 | KPS2.5-24J15 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 15mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |