Module 2.5 plastic spur gear with 24 teeth, 14 mm finished bore, 48 mm pitch diameter, 65 mm outside diameter, 25 mm face width, 37 mm total length, 5×2.3 mm keyway, M4 set screw, allowable torque of 12.1 N·m (1.23 kgf·m), backlash of 0~0.46 mm, and weight of 0.096 kg, made of MC901 material with JIS grade N9 precision and 20° pressure angle.
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J14 | KPS2.5-24J14 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 14mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |