The KPS2.5-24J12 is a plastic spur gear with a module of 2.5, 24 teeth, and a 12 mm bore, made of MC901 material. It has a pitch diameter of 60 mm, outside diameter of 65 mm, face width of 25 mm, and hub width of 12 mm. The gear features a keyway conforming to JIS B1301 standard with a width of 5 mm and depth of 2.3 mm, and uses an M4 set screw. The allowable torque is 12.1 N·m (1.23 kgf·m), and the backlash is 0~0.46 mm. The precision grade complies with JIS B1702-1:1998 (N9) and JIS B1702:1976 (grade 5).
Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore
Our plastic spur gears are available in a variety of materials, including:
With a variety of fastening styles, including:
You May Also Need:
Shafts
Bearings
Couplings
For custom components or modifications to a standard part, call us or submit an RFQ.
Request for Quote
Design of Plastic Gears and General Considerations of Plastic Gearing
How to Achieve Optimum Performance in a Miniature Gear Train
| QTC METRIC GEARS | Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|---|
| Product Category | Gears | Gears |
| Product Number | KPS2.5-24J12 | KPS2.5-24J12 |
| Product Name | Plastic Spur Gears (metric) | Module 2.5, 24 Tooth Nylon Spur Gear with Hub and 12mm Finished Bore |
| Gear Type | Spur | Spur; Rack |
| Number of Teeth | 24 | 24 |
| Design | Metric | Metric |
| Pressure Angle | 20° | 20° |
| Material | Nylon | Nylon; Nylon / No Insert |